EN
  • EN
  • DE
  • IT

GBJ1004

Part No GBJ1004
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 10A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 10A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 5A
Current - Reverse Leakage at Vr 10μA at 400V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ1004
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176897-GBJ1004
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ1004 CAD Model

Description

The GBJ1004 from Diodes Incorporated is a robust bridge rectifier that is designed to convert alternating current (AC) input into direct current (DC) output. This essential electronic component is widely used in a variety of power supply applications where efficient rectification is required.

Key Features

  • High Current Capability: The GBJ1004 is capable of handling a high average forward rectified current of up to 10A, making it suitable for high-power applications.
  • High Surge Current Capability: With its ability to withstand surge currents, this bridge rectifier can manage temporary overloads effectively, ensuring reliable performance during power spikes.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during the rectification process.
  • Isolation Voltage: It offers a high isolation voltage of 1500V, which provides additional safety and reliability in electrical isolation between input and output.

Electrical Characteristics

The GBJ1004 has a repetitive peak reverse voltage (VRRM) of 400V, which is suitable for a wide range of applications that do not exceed this voltage. Its operating junction temperature ranges from -55°C to +150°C, allowing it to perform reliably in various environmental conditions.

Applications

This bridge rectifier is commonly used in:

  • Power supplies for consumer electronics
  • LED lighting applications
  • Adapters and battery chargers
  • Office machines and home appliances
  • Telecommunication equipment

Package and Mounting

The GBJ1004 is provided in a GBJ package, known for its square shape and through-hole mounting style. This makes it easy to install on printed circuit boards for various electronic devices.

Quality and Standards

Diodes Incorporated ensures that the GBJ1004 meets the highest quality and reliability standards. This component is RoHS compliant, meaning it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

With its combination of high current capability, surge robustness, and efficient operation, the GBJ1004 is an excellent choice for designers looking for a reliable bridge rectifier for their power conversion needs.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1.2A UGB-3
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 15A GBPC
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 800MA MBS
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess