EN
  • EN
  • DE

XP133A0245SR

Part No XP133A0245SR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description N-Channel Power MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282157-XP133A0245SR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP133A0245SR CAD Model

Description

The XP133A0245SR is a voltage detector manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. The voltage detection function is crucial for protecting sensitive electronic components, such as microcontrollers and memory, from erratic behavior or data corruption due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out situations, ensuring proper initialization.
  • Memory Protection: Prevents data corruption in memory devices by issuing a reset signal when the supply voltage falls below a safe operating level.
  • Power Supply Monitoring: Monitors the stability of power supplies and triggers a reset if the voltage deviates from the specified range.
  • Battery-Powered Devices: Manages power and prevents system malfunctions in battery-operated equipment when the battery voltage is low.
  • Industrial Control Systems: Monitors critical voltage levels in industrial control systems to ensure safe and reliable operation.

Features:

  • Highly Accurate Detection Voltage: Offers precise voltage monitoring with minimal variation in the detection threshold.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Surface-Mount Package: Allows for compact designs and easy integration into densely populated PCBs.
  • Open Drain Output: Provides flexibility in connecting to various logic circuits.
  • Wide Operating Temperature Range: Operates reliably across a wide range of environmental temperatures.

Benefits:

  • Increased System Reliability: Prevents system crashes and data loss caused by voltage drops.
  • Improved Data Integrity: Protects memory contents from corruption during undervoltage conditions.
  • Simplified Circuit Design: Offers a simple and effective solution for voltage monitoring and reset generation.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Enhanced Safety: Ensures safe operation of equipment by detecting and responding to voltage irregularities.

The XP133A0245SR's key electrical characteristics include the detection voltage, release voltage, and operating current. The detection voltage specifies the voltage level at which the device asserts the reset output, while the release voltage is the level at which the output is de-asserted. The difference between these two values provides hysteresis, which prevents oscillations around the threshold. As with any electronic component, refer to the manufacturer's datasheet for comprehensive details regarding electrical characteristics, thermal considerations, and application recommendations to ensure optimal performance and reliability.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess