EN
  • EN
  • DE

BQ25871YFFT

Part No BQ25871YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 42DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max 7A
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-DSBGA
Win Source Part Number 1024000-BQ25871YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ25871YFFT CAD Model

Description

The BQ25871YFFT from Texas Instruments is a state-of-the-art integrated battery charge management IC designed for a wide range of portable applications. This advanced device offers a comprehensive solution for battery charging, providing high efficiency, fast charging capabilities, and a multitude of safety features to ensure the longevity and stability of your battery-powered systems.

Key Features and Benefits

  • High-Efficiency Charging: The BQ25871YFFT is engineered to maximize charge efficiency, reducing energy loss and heat generation, which is essential for maintaining battery health and extending the life of portable devices.
  • Flexible Power Management: With a wide operating input voltage range, this IC can accommodate various power sources, making it versatile for different charging environments.
  • Advanced Safety Features: Safety is a top priority, and the BQ25871YFFT includes multiple protection mechanisms such as over-current, over-voltage, short-circuit, and thermal protection to safeguard against potential damage.
  • Smart Charge Algorithm: The device incorporates intelligent charging algorithms that optimize the charge cycle based on the condition of the battery, ensuring efficient and safe charging.
  • Compact Design: Housed in a small-footprint, space-saving YFF package, the BQ25871YFFT is ideal for portable devices where board space is at a premium.

Applications

The BQ25871YFFT is suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Wireless speakers and headphones
  • Handheld gaming consoles

In conclusion, the BQ25871YFFT from Texas Instruments represents a robust charging solution that combines efficiency, versatility, and safety. Its advanced features make it an excellent choice for designers looking to enhance the charging capabilities of their portable devices while maintaining a compact and reliable design.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2305 $50.7660
29+ $3.4712 $100.6648
45+ $3.3628 $151.3260
62+ $3.2543 $201.7666
80+ $3.1458 $251.6640
107+ $2.8204 $301.7828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess