EN
  • EN
  • DE

XCL206B253AR-G

Part No XCL206B253AR-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Inductor Built-in Step-Down micro DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282047-XCL206B253AR-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XCL206B253AR-G CAD Model

Description

The XCL206B253AR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a small solution size, high efficiency, and low noise. This converter integrates a coil, simplifying the design process and reducing the external component count.

Applications

  • Wearable devices
  • IoT (Internet of Things) devices
  • Mobile devices
  • Bluetooth modules
  • Wireless sensor networks
  • Power management in portable equipment

Features

  • Integrated coil (inductor)
  • Synchronous rectification for high efficiency
  • Low quiescent current
  • Small package size
  • Input voltage range: 2.7V to 5.5V
  • Output voltage: 2.5V (fixed)
  • Output current: Up to 300mA
  • PWM/PFM automatic switching control
  • Overcurrent protection

Benefits

  • Simplified design: Integrated coil reduces the number of external components and simplifies PCB layout.
  • High efficiency: Synchronous rectification minimizes power loss and extends battery life.
  • Longer battery life: Low quiescent current reduces power consumption in standby mode.
  • Compact solution: Small package size enables miniaturization of end products.
  • Stable output voltage: Provides a stable and regulated output voltage for sensitive electronic components.
  • Robust protection: Overcurrent protection prevents damage to the converter and the load.

Additional Details

The XCL206B253AR-G utilizes a PWM/PFM automatic switching control scheme. At heavy loads, it operates in PWM (Pulse Width Modulation) mode for high efficiency. At light loads, it switches to PFM (Pulse Frequency Modulation) mode to minimize quiescent current and improve efficiency. The integrated coil has an inductance value optimized for the converter's operating frequency. The device is available in an ultra-small package. The switching frequency is internally set, optimizing performance and minimizing external component selection. The converter also includes soft-start functionality to limit inrush current during startup. This helps to prevent voltage drops and ensures stable operation. The overcurrent protection feature protects the load from damage in case of a short circuit or overload condition. The XCL206B253AR-G is an ideal solution for power management in battery-powered applications where space is limited and high efficiency is essential.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7773 $58.3233
51+ $2.2790 $116.2290
79+ $2.2077 $174.4083
109+ $2.1364 $232.8676
140+ $2.0653 $289.1420
188+ $1.8516 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess