EN
  • EN
  • DE

XC9111C421MR-G

Part No XC9111C421MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage 4.2 V
Win Source Part Number 1128710-XC9111C421MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111C421MR-G CAD Model

Description

The Torex Semiconductor XC9111C421MR-G is a synchronous step-down DC/DC converter with a built-in P-channel MOSFET. This highly efficient converter is designed for applications requiring stable power supply from a relatively high input voltage. It features a compact design and excellent transient response, making it suitable for various portable and battery-powered devices.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to provide efficient power conversion.
  • Wearable Electronics: Powering smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Supplying stable power for various Internet of Things (IoT) devices.
  • Battery-Powered Equipment: Suitable for use in battery-operated tools and equipment.
  • Power Management Systems: Integrated into power management systems for efficient voltage regulation.

Features:

  • Synchronous Rectification: High efficiency due to synchronous rectification with integrated P-channel MOSFET.
  • Input Voltage Range: Wide input voltage range suitable for various power sources.
  • Output Voltage: Fixed output voltage of 4.2V for specific applications.
  • High Efficiency: Achieves high efficiency across a wide load range.
  • Compact Package: Available in a small package size for space-constrained applications.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to ensure safe operation.
  • Soft-Start Function: Minimizes inrush current during startup.

Benefits:

  • High Efficiency: Reduces power loss and extends battery life.
  • Stable Output Voltage: Provides a stable and reliable power supply for sensitive electronic components.
  • Compact Size: Enables integration into small and portable devices.
  • Robust Protection: Protects the converter and connected devices from damage.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Wide Input Voltage Range: Accommodates a variety of power sources.

Additional Details:

The XC9111C421MR-G operates at a high switching frequency, allowing for the use of smaller external components. Its excellent transient response ensures stable output voltage even under rapidly changing load conditions. The built-in protection features, such as overcurrent protection and thermal shutdown, enhance the reliability and safety of the converter. It is available in a compact package, making it suitable for space-constrained applications. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Zilog
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7743 $58.0725
185+ $0.6354 $117.5490
285+ $0.6155 $175.4175
390+ $0.5957 $232.3230
505+ $0.5759 $290.8295
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess