EN
  • EN
  • DE

XC9111A301MR-G

Part No XC9111A301MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage 3 V
Win Source Part Number 976236-XC9111A301MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9111A301MR-G CAD Model

Description

The XC9111A301MR-G is a synchronous step-up DC-DC converter manufactured by Torex Semiconductor Ltd. It's designed to boost a low input voltage to a higher, stable output voltage with high efficiency. This converter is ideal for battery-powered devices where maintaining a consistent voltage level is essential as the battery discharges.

Applications:

  • Battery-Powered Devices: Used in portable electronics like smartphones, tablets, and wearable devices to boost the battery voltage for various components.
  • LED Lighting: Powers LED drivers by stepping up the voltage from a battery or low-voltage source.
  • Backlight Power Supplies: Provides the necessary voltage for backlighting LCD screens.
  • Sensor Power Supplies: Supplies a stable voltage to sensors that require a higher voltage than the available power source.
  • Energy Harvesting Applications: Boosts the low voltage generated by energy harvesting devices (e.g., solar cells, thermoelectric generators) to a usable level.

Features:

  • Synchronous Rectification: Uses synchronous rectification to improve efficiency by replacing the diode with a MOSFET.
  • High Efficiency: Achieves high efficiency, minimizing power loss and extending battery life.
  • Low Start-Up Voltage: Starts operating with a very low input voltage, allowing for maximum battery utilization.
  • Small Package: Available in a small package, suitable for space-constrained applications.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.

Benefits:

  • Extended Battery Life: High efficiency and low start-up voltage contribute to extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected circuits.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Versatile Applications: Suitable for a wide range of applications requiring voltage boost.
  • Simplified Design: Integrates essential functions, simplifying power supply design.

The XC9111A301MR-G requires external components, such as an inductor, input capacitor, and output capacitor, for proper operation. Consult the Torex Semiconductor datasheet for detailed specifications, application notes, and recommended component values. Considerations include input voltage range, output voltage, output current, switching frequency, and thermal management. Proper PCB layout is crucial for minimizing noise and ensuring stable operation. Feedback resistors may be needed for setting the output voltage.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Hewlett Packard
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7743 $58.0725
185+ $0.6354 $117.5490
285+ $0.6155 $175.4175
390+ $0.5957 $232.3230
505+ $0.5759 $290.8295
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess