EN
  • EN
  • DE

XC74UH86AAMR

Part No XC74UH86AAMR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105695-XC74UH86AAMR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC74UH86AAMR CAD Model

Description

The XC74UH86AAMR is a high-speed CMOS XOR gate manufactured by Torex Semiconductor Ltd. It's part of the 74UH series, which is known for low-voltage, high-speed operation. This XOR gate is designed to perform the exclusive OR (XOR) function on two input signals, providing a high output when only one of the inputs is high and a low output when both inputs are the same.

Applications

  • Data Transmission: Error detection and correction in data communication systems.
  • Arithmetic Circuits: Implementing adders, subtractors, and other arithmetic logic functions.
  • Parity Generation: Generating parity bits for data integrity checks.
  • Code Converters: Implementing code conversion circuits in digital systems.
  • Control Logic: Implementing control logic functions in embedded systems.

Features

  • High Speed Operation: Fast propagation delay for high-speed applications.
  • Low Voltage Operation: Operates at low voltage levels (typically 1.8V to 5.5V), making it suitable for battery-powered devices.
  • Low Power Consumption: Minimizes power consumption for energy-efficient applications.
  • Wide Operating Temperature Range: Operates over a wide temperature range for reliable performance in various environments.
  • Small Package: Available in small packages for space-constrained applications.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.

Benefits

  • Efficient Logic Function: Provides efficient XOR logic for various digital applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Performance: Provides reliable operation over a wide range of operating conditions.
  • Compact Size: Saves board space in space-constrained designs.
  • High Speed: Enables high-speed data processing and control operations.

Additional Details

The XC74UH86AAMR is typically available in a SOT-25 package. It is commonly used in digital circuits that require XOR logic for data manipulation, error checking, or control functions. The low power consumption and high-speed performance make it suitable for a variety of applications, particularly in portable and battery-powered devices. Its CMOS technology ensures high noise immunity and reliable operation.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess