The XC6401FFG5DR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a compact and efficient power solution. This device integrates both a control MOSFET and a synchronous rectifier MOSFET, reducing the external component count and improving efficiency.
Applications:
- Portable Electronics: Power management for smartphones, tablets, digital cameras, and portable media players.
- Wearable Devices: Suitable for smartwatches, fitness trackers, and other low-power wearable applications.
- IoT (Internet of Things) Devices: Provides power to sensors, microcontrollers, and communication modules in IoT applications.
- Wireless Communication Devices: Power supply for RF modules and other wireless components.
- Point-of-Load (POL) Regulation: Delivering regulated voltage to specific components on a PCB.
Features:
- Integrated MOSFETs: Reduces external component count and simplifies circuit design.
- High Efficiency: Optimizes power conversion to minimize energy loss.
- Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
- Compact Package: Small form factor allows for use in space-constrained applications.
- Overcurrent Protection (OCP): Protects the IC from damage due to excessive current draw.
- Thermal Shutdown (TSD): Protects the IC from overheating.
Benefits:
- Extended Battery Life: High efficiency leads to longer battery runtimes in portable devices.
- Reduced Board Space: Integrated design minimizes the required PCB area.
- Simplified Design: Fewer external components simplify the design process and reduce BOM costs.
- Improved System Reliability: Stable and reliable power delivery enhances overall system performance.
- Lower Heat Dissipation: Efficient operation reduces heat generation, improving thermal management.
Additional Details:
The XC6401 series from Torex Semiconductor comprises synchronous step-down DC/DC converters. The XC6401FFG5DR has a fixed output voltage. It incorporates protection circuits for increased reliability. Designers should consult the official datasheet for complete specifications, including input voltage range, output voltage accuracy, switching frequency, and temperature ratings.