EN
  • EN
  • DE

XC6401EE23MR

Part No XC6401EE23MR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842745-XC6401EE23MR
Ultra Librarian 3D Model Ultra Librarian XC6401EE23MR CAD Model

Description

The XC6401EE23MR is a highly integrated synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a small form factor, high efficiency, and stable power delivery. This converter integrates a PWM control circuit and a synchronous rectifier, leading to improved efficiency compared to asynchronous designs.

Applications:

  • Smartphones and mobile devices: Powering core logic and peripheral components.
  • Wearable devices: Supplying power to microcontrollers and sensors.
  • IoT (Internet of Things) devices: Enabling efficient power management for low-power applications.
  • Wireless communication modules: Providing stable voltage for transceivers and baseband processors.
  • Portable electronic devices: Used in cameras, audio players, and similar battery-powered devices.

Features:

  • Synchronous rectification: Improves efficiency by reducing power loss across the rectifier diode.
  • PWM control: Offers stable and efficient voltage regulation over a wide range of load currents.
  • Small package size: Enables compact design for space-constrained applications.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Built-in protection circuits: Includes overcurrent protection (OCP) and short-circuit protection (SCP) to safeguard the device and the load.
  • Input Voltage Range: Operates efficiently within a specified input voltage range (typically 2.5V to 5.5V, check datasheet for exact specifications).
  • Output Voltage: Provides a regulated output voltage (in this case, likely around 2.3V, refer to datasheet for precise value).
  • Operating Frequency: Switching frequency is optimized for efficiency and minimal EMI (Electromagnetic Interference).

Benefits:

  • High efficiency: Reduces power dissipation and extends battery life in portable applications.
  • Compact size: Allows for smaller and lighter device designs.
  • Stable voltage regulation: Ensures reliable operation of connected devices.
  • Enhanced protection: Prevents damage from overcurrent and short-circuit conditions.
  • Simplified design: Reduces the number of external components required, simplifying the design process.

Additional Details:

The XC6401EE23MR typically comes in a small package, such as a SOT-25 or similar. The exact specifications, including input voltage range, output voltage, switching frequency, and protection thresholds, are detailed in the manufacturer's datasheet. The device is RoHS compliant, ensuring environmental friendliness. It is designed for use in applications where a stable and efficient DC/DC conversion is required with minimal board space.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess