The XC6383D501MRN is a voltage detector from Torex Semiconductor Ltd. This device is designed to monitor the input voltage to a system and generate a reset signal when the voltage drops below a certain threshold. This function is critical to ensure that microcontrollers and other integrated circuits operate reliably and prevent data corruption or system malfunction due to voltage sags.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring systems
- Battery-operated devices
- Industrial control systems
Features:
- High-precision voltage detection
- Ultra-low current consumption
- Compact package (typically SOT-25)
- CMOS output
- Operating voltage range (see datasheet for details)
Benefits:
- Improves system reliability
- Prevents data corruption during voltage drops
- Extends battery life in portable devices
- Saves board space due to small package
- Easy integration into existing circuits
The XC6383 series is known for its high accuracy and low power consumption. The XC6383D501MRN's 'D50' likely indicates a detection voltage of approximately 5.0V (consult the official datasheet for exact specification). The CMOS output provides a clear and consistent logic signal. The 'MR' in the part number denotes a specific package type, often a small SOT-25 surface mount package. The 'N' at the end usually signifies a different tape and reel orientation for automated assembly. Low quiescent current is a key feature, minimizing power drain on the system. Using such voltage detectors greatly reduces the risk of spurious operation or data loss, offering a reliable way to monitor voltage levels and protect sensitive electronic components.