EN
  • EN
  • DE

AD6449-48BB

Part No AD6449-48BB
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL HIGH SPEED, IMPLANTED BIFET Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171430-AD6449-48BB
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6449-48BB CAD Model

Description

The AD6449-48BB, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to excellence in the realm of Radio Frequency (RF) and Intermediate Frequency (IF) signal processing. This digital variable gain amplifier (DVGA) is engineered to deliver precision and versatility, making it an ideal component for a wide array of applications, including wireless infrastructure, communication systems, and radar networks.

Key Features

  • High Dynamic Range: The AD6449-48BB is designed to provide a broad dynamic range, which is crucial for maintaining signal integrity in environments with varying signal strengths.
  • Flexible Gain Control: With digital gain control, users can fine-tune the amplification levels, ensuring optimal performance for specific requirements.
  • Integrated Filters: This device includes built-in filters that help to mitigate unwanted signals and noise, thus enhancing the overall signal quality.
  • Low Noise Figure: The low noise figure of the AD6449-48BB minimizes the addition of noise to the signal during amplification, which is vital for maintaining a high signal-to-noise ratio (SNR).

Performance Specifications

Boasting a frequency range that caters to a variety of RF and IF bands, the AD6449-48BB ensures compatibility with numerous communication standards. The device's robust design allows it to perform consistently under diverse operating conditions, while its power efficiency helps to reduce the overall energy consumption of the system it is integrated into.

Applications

This DVGA is not only a cornerstone in the infrastructure of wireless networks but also plays a pivotal role in enhancing the capabilities of point-to-point communication systems. Its precision and reliability make it a go-to component for designers looking to boost the performance of radar systems, where clear signal transmission and reception are of utmost importance.

Conclusion

In conclusion, the AD6449-48BB by Analog Devices Inc. is an exceptional DVGA that offers a harmonious blend of high performance, reliability, and efficiency. Its advanced features and specifications make it a versatile and essential component in the field of RF and IF signal amplification. Whether for commercial or industrial applications, the AD6449-48BB is a product that stands out for its ability to elevate the quality and consistency of communication signals.

You May Also Be Interested in

KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Vishay
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
EPCOS (TDK)
Need more? Email Us
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Intersil
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4927 $59.3759
41+ $2.8656 $117.4896
63+ $2.7766 $174.9258
86+ $2.6865 $231.0390
112+ $2.5976 $290.9312
149+ $2.3285 $346.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess