The XC6383CS01MR is a voltage detector produced by Torex Semiconductor Ltd. It is used to monitor the input voltage of a system and generate a reset signal when the voltage drops below a predetermined threshold. This helps to prevent malfunctions or data corruption that can occur when a microcontroller or other integrated circuit operates outside of its specified voltage range.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power failure detection
- Battery-powered device monitoring
- Over/Under voltage protection
Features:
- Highly accurate detection voltage
- Ultra-low power consumption
- Compact package size (SOT-25 or similar)
- CMOS output type
- Wide operating voltage range (consult datasheet for specific range)
Benefits:
- Enhanced system reliability
- Prevents data corruption
- Reduced power consumption for longer battery life
- Space-saving design for compact devices
- Simple integration into existing circuits
The XC6383 series voltage detectors are designed with high precision and low power consumption in mind. This particular model, XC6383CS01MR, features a CMOS output, providing a sharp and distinct logic signal. The 'CS' portion of the name indicates a specific detection voltage level; however, the precise voltage is not decipherable without referring to the official Torex datasheet. Typically, such voltage detectors offer a tolerance of around 1-2% on the specified detection voltage. The 'MR' suffix signifies the package type, which is generally a small surface mount package such as SOT-25. This allows for easy integration into densely populated circuit boards. The detector's low quiescent current ensures minimal drain on the power supply. Voltage detectors like the XC6383CS01MR are essential components for ensuring the stable and reliable operation of electronic devices, protecting them from the consequences of voltage fluctuations.