EN
  • EN
  • DE

UPA1870GR(1)-9JG-E1-A-U

Part No UPA1870GR(1)-9JG-E1-A-U
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389232-UPA1870GR(1)-9JG-E1-A-U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1870GR(1)-9JG-E1-A-U CAD Model

Description

The UPA1870GR(1)-9JG-E1-A-U is a power MOSFET from NEC (now Renesas Electronics). This component is likely a variant of the UPA1870GR series, designed for efficient power switching. Key features include low on-resistance and fast switching speed, commonly found in DC-DC converters and power management applications. The '-U' suffix may indicate unique packaging or testing variations.

Applications:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Battery charging circuits
  • Point-of-load (POL) regulators

Features:

  • Low on-resistance: Minimizes conduction losses, increasing overall efficiency.
  • High-speed switching: Reduces switching losses, improving efficiency at higher frequencies.
  • Logic-level gate drive: Simplifies interfacing with logic circuits, reducing component count.
  • Surface-mount package: Enables automated assembly and compact designs.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Increased efficiency: Low on-resistance and fast switching reduce power losses.
  • Simplified design: Logic-level gate drive simplifies interfacing.
  • Compact design: Surface-mount package enables smaller board layouts.
  • Improved thermal performance: Efficient operation reduces heat generation.
  • Environmentally friendly: RoHS compliance ensures environmentally responsible design.

Technical Specifications:

While the exact specifications can vary depending on the specific batch and manufacturer datasheet revision, typical specifications include:

  • Drain-Source Voltage (V DSS): Typically around 30V
  • Gate-Source Voltage (V GS): Typically +/- 20V
  • Continuous Drain Current (I D): Several Amperes, depending on package thermal resistance
  • On-Resistance (R DS(on)): Very low, in the milliohm range (dependent on V GS and I D)
  • Gate Threshold Voltage (V GS(th)): Suitable for logic-level driving
  • Total Gate Charge (Q g): Low value to facilitate fast switching

Consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess