EN
  • EN
  • DE

XC6383A501MR

Part No XC6383A501MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408045-XC6383A501MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383A501MR CAD Model

Description

The XC6383A501MR is a voltage detector IC from Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a pre-determined threshold. This ensures the stable operation of microcontrollers and other sensitive components, preventing malfunctions and data corruption, particularly in battery-powered applications.

Applications:

  • Microcontroller Reset Circuits: Generates a reliable reset signal for microcontrollers during power-up or voltage drops, preventing erratic behavior.
  • Battery Monitoring Systems: Monitors battery voltage to prevent deep discharge and ensure optimal performance in portable devices.
  • Power Management Units (PMUs): Supervises voltage rails and triggers protective measures during undervoltage conditions, ensuring system stability.
  • Portable Electronic Devices: Used in smartphones, tablets, wearables, and other battery-powered devices to ensure stable operation.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset during voltage sags.

Features:

  • Ultra-Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • High-Precision Detection Voltage: Ensures accurate and reliable voltage monitoring for stable system operation.
  • Built-in Hysteresis: Prevents oscillations at the threshold voltage, providing a clean and stable reset signal.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Open Drain Output: Offers flexibility in interfacing with various logic levels and circuit configurations.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations or power outages.
  • Extended Battery Life: Low power consumption reduces battery drain, maximizing operating time in portable devices.
  • Simplified Circuit Design: Integrated features minimize the need for external components, simplifying circuit design and reducing board space.
  • Enhanced Safety: Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides essential voltage monitoring and protection at a competitive price.

The XC6383A501MR features a detection voltage of 5.0V. The hysteresis characteristic ensures stable operation around the threshold voltage, preventing unwanted resets. Its small package makes it ideal for space-constrained applications. The open-drain output allows for flexible integration with different logic levels. Torex Semiconductor offers a wide range of voltage detectors with different detection voltages and output configurations to cater to a wide range of application requirements.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess