The XC6383A401PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels in electronic circuits and to generate a reset signal when the voltage drops below a pre-determined threshold. This crucial function ensures the stability and reliable operation of microcontrollers and other sensitive components, especially in battery-powered applications where voltage fluctuations are common.
Applications:
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing erratic behavior and ensuring proper initialization.
- Battery Monitoring Systems: Monitors battery voltage to prevent deep discharge and optimize battery life in portable devices and battery-backed systems.
- Power Management Units (PMUs): Supervises voltage rails and triggers protective measures during undervoltage or overvoltage conditions, ensuring system stability.
- Portable Electronic Devices: Used in smartphones, tablets, wearable devices, and other battery-powered electronics to ensure stable and reliable operation.
- Memory Protection: Prevents data corruption in volatile memory by initiating a reset during voltage sags, preserving data integrity.
Features:
- Ultra-Low Power Consumption: Minimizes current draw, extending battery life in portable applications and reducing overall energy consumption.
- High-Precision Detection Voltage: Accurate voltage monitoring ensures reliable system performance and prevents false triggering of the reset signal.
- Built-in Hysteresis: Prevents oscillations at the threshold voltage, ensuring a clean and stable reset signal and avoiding unwanted resets.
- Compact Package: Small footprint allows for integration in space-constrained applications, minimizing board space requirements.
- Open Drain Output: Provides flexibility in interfacing with various logic levels and circuit configurations, simplifying system design.
Benefits:
- Enhanced System Reliability: Prevents system crashes, data corruption, and unpredictable behavior due to voltage fluctuations, ensuring stable operation.
- Extended Battery Life: Low power consumption minimizes battery drain, maximizing operating time in portable devices and prolonging battery lifespan.
- Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space requirements.
- Improved Safety: Protects sensitive electronic components from damage caused by undervoltage or overvoltage conditions, ensuring system longevity.
- Cost-Effective Solution: Provides essential voltage monitoring and protection functionality at a competitive price point, optimizing system cost.
The XC6383A401PR features a detection voltage of 4.0V. The integrated hysteresis ensures that the output signal remains stable and does not oscillate when the input voltage is near the threshold. This voltage detector is available in a small package, making it suitable for high-density mounting in compact devices. The output type is N-channel open drain, providing versatile interfacing options. Torex Semiconductor provides a wide range of voltage detectors with different detection voltages and output configurations to meet the specific needs of various applications.