EN
  • EN
  • DE

P275L10

Part No P275L10
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265828-P275L10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P275L10 CAD Model

Description

The P275L10 is a SIDACtor® protection thyristor manufactured by Littelfuse. This device is designed to protect sensitive telecommunications equipment from overvoltage transients caused by lightning surges, power faults, and induced voltage surges. It offers robust surge protection with minimal impact on normal circuit operation.

Applications

  • Telecommunications Equipment: Protects telephone lines, modems, and network interfaces from lightning surges.
  • Data Communication Lines: Shields data lines from overvoltage transients in industrial and commercial applications.
  • Central Office Equipment: Provides surge protection for critical telecommunications infrastructure.
  • Subscriber Line Interface Circuits (SLICs): Protects SLICs from voltage surges.
  • Analog Line Cards: Shields analog line cards in telecommunications systems.

Features

  • SIDACtor® Technology: Provides robust surge protection with fast response time.
  • Low On-State Voltage: Minimizes voltage drop during surge events.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Fast Turn-On Time: Quickly responds to overvoltage transients.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage caused by voltage surges.
  • Reduced Downtime: Prevents failures caused by overvoltage transients, minimizing downtime and repair costs.
  • Improved System Performance: Ensures stable operation by mitigating the effects of voltage disturbances.
  • Cost-Effective Protection: Provides a reliable and affordable solution for surge protection.

Specifications

The P275L10 is characterized by its breakover voltage (VBO), holding current (IH), and surge current capability (ITSM). The breakover voltage is the voltage at which the device switches from a high-impedance off-state to a low-impedance on-state. The holding current is the minimum current required to maintain the device in the on-state. The surge current capability indicates the maximum surge current the device can handle without being damaged. Specific values for these parameters can be found in the datasheet.

This SIDACtor® device is commonly available in through-hole and surface-mount packages. Designers should consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. Proper PCB layout is crucial for minimizing parasitic inductance and ensuring optimal surge protection performance. Adhering to the manufacturer's recommendations will help maximize the effectiveness of the P275L10 in protecting sensitive telecommunications equipment.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess