EN
  • EN
  • DE

XC6383A301PR

Part No XC6383A301PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408037-XC6383A301PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383A301PR CAD Model

Description

The XC6383A301PR is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold, ensuring stable operation of microcontrollers and other critical components. The device is characterized by its low power consumption and high accuracy, making it ideal for battery-powered and portable applications.

Applications:

  • Microcontroller Reset Circuits: Generates a reset signal for microcontrollers during power-up or voltage drops, preventing malfunctions.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and ensure optimal performance in portable devices.
  • Power Supply Monitoring: Detects voltage irregularities and triggers protective measures in power supply circuits.
  • Portable Electronic Devices: Used in smartphones, tablets, wearables, and other battery-operated devices to ensure stable operation.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset during voltage sags.

Features:

  • Ultra-Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • High-Precision Detection Voltage: Ensures accurate and reliable voltage monitoring.
  • Built-in Hysteresis: Prevents oscillations at the threshold voltage, ensuring a stable reset signal.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with various logic levels and circuit configurations.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption reduces battery drain, maximizing operating time.
  • Simplified Circuit Design: Integrated features minimize the need for external components, simplifying circuit design.
  • Enhanced Safety: Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides essential voltage monitoring and protection at a competitive price.

The XC6383A301PR has a detection voltage of 3.0V. The integrated hysteresis feature prevents unstable output behavior when the input voltage is near the detection threshold. This voltage detector is available in a small package, making it suitable for high-density mounting in compact devices. The output type is N-channel open drain, providing versatile interfacing options. Torex Semiconductor offers a variety of voltage detectors with different detection voltages and output configurations to meet the specific needs of various applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $89.8648
NEC
Lowest to $20.5186
NEC
Lowest to $90.9990
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess