EN
  • EN
  • DE

XC6382A332PR

Part No XC6382A332PR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-89
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 758134-XC6382A332PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6382A332PR CAD Model

Description

The XC6382A332PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. It is commonly used in microcontrollers, memory devices, and other voltage-sensitive components to prevent malfunctions due to undervoltage conditions.

Applications:

  • Microcontroller Systems: Resetting microcontrollers during power-up or brownout conditions.
  • Memory Protection: Preventing data corruption in memory devices (e.g., SRAM, EEPROM, Flash) during voltage drops.
  • Power Management: Monitoring voltage levels in power supplies and battery-powered devices.
  • System Monitoring: General-purpose voltage monitoring in various electronic circuits.

Features:

  • Precise Detection Voltage: Accurate voltage monitoring with a typical tolerance of ±2%.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in compact packages such as SOT-25 and SOT-89.
  • Open Drain Output: Provides a flexible interface for various microcontroller and logic circuits.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Built-in Delay Circuit: Provides a fixed or adjustable delay time for the reset signal.

Benefits:

  • Reliable System Operation: Prevents system malfunctions due to undervoltage conditions.
  • Data Protection: Protects data in memory devices from corruption.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Allows for compact circuit designs.
  • Easy Implementation: Simple to integrate into existing circuits with minimal external components.

Additional Details:

The XC6382A332PR has a typical detection voltage of 3.3V. The operating voltage range is typically between 1.0V and 6.0V, depending on the specific version. The output type is usually an N-channel open drain. The release voltage is generally higher than the detection voltage to provide hysteresis and prevent oscillations. The operating temperature range is typically -40°C to +85°C. The delay time for the reset signal is often configurable using external components or is fixed internally. Datasheets provide detailed information on voltage thresholds, timing characteristics, and pin configurations.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess