EN
  • EN
  • DE

XC6368F331MR-G

Part No XC6368F331MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151407-XC6368F331MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6368F331MR-G CAD Model

Description

The XC6368F331MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This functionality is crucial for preventing malfunctions and ensuring proper operation of microcontrollers and other sensitive components.

Applications:

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers after power-up or during voltage drops.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and triggering protective actions.
  • Battery-powered devices: Monitoring battery voltage and preventing deep discharge.
  • System monitoring: Detecting voltage abnormalities in various electronic systems and triggering alerts or shutdowns.
  • Industrial control systems: Ensuring reliable operation of control systems by monitoring critical voltage levels.

Features:

  • Precise detection voltage: Accurate voltage monitoring for reliable reset triggering.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Allows for compact designs and integration into small devices.
  • Built-in hysteresis: Prevents oscillation and ensures stable reset operation.
  • Open drain output: Provides flexibility in interfacing with various microcontroller and logic circuits.

Benefits:

  • Reliable system operation: Prevents malfunctions caused by voltage drops or power interruptions.
  • Extended battery life: Low power consumption helps to prolong battery life in portable devices.
  • Compact design: Small package size allows for space-saving designs.
  • Stable reset signal: Hysteresis ensures a clean and reliable reset signal.
  • Easy integration: Open drain output simplifies interfacing with other electronic components.

Additional Details:

The XC6368F331MR-G has a detection voltage of 3.3V (indicated by F33). The MR suffix indicates a specific package type (typically SOT-25 or similar) and output configuration. The -G suffix usually indicates that the device is RoHS compliant and lead-free. Detailed specifications, including detection voltage accuracy, hysteresis voltage, operating temperature range, and package dimensions, are available in the Torex Semiconductor datasheet.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess