EN
  • EN
  • DE

SN74AUP3G17DCUR

Part No SN74AUP3G17DCUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74AUP3G17
Other Names 296-25596-2,296-25596-1,2156-SN74AUP3G17DCUR,-SN74AUP3G17DCURR,-296-25596-1,296-25596-6,TEXTISSN74AUP3G17DCUR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259717-SN74AUP3G17DCUR
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G17DCUR CAD Model

Description

Product Overview: SN74AUP3G17DCUR by Texas Instruments

The SN74AUP3G17DCUR is a high-performance, low-power triple Schmitt-trigger buffer designed by Texas Instruments to provide a robust interface between two logic levels or types. This advanced IC is part of the ultra-low-power AUP family, which is optimized for low-voltage and low-power operation, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption, drawing less than 0.9 µA typically when idle, which is crucial for extending battery life in portable devices.
  • Wide Operating Voltage Range: It supports a wide voltage range from 0.8V to 3.6V, providing the flexibility to be used in various system voltage levels and ensuring compatibility with other logic families.
  • High Drive Strength: Despite its low-power design, the SN74AUP3G17DCUR does not compromise on performance, offering high drive strength to drive heavy loads or to resist signal degradation in long traces.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the inputs allows the device to handle slow or noisy input signals, providing a cleaner output signal and enhancing noise immunity.
  • Multiple Configuration Options: The triple buffer configuration offers design flexibility, allowing designers to use one, two, or all three buffers as needed in their circuit designs.

Applications

The SN74AUP3G17DCUR is a versatile component suitable for a wide range of applications, including:

  • Signal conditioning and buffering
  • Level shifting for multi-voltage systems
  • Glitch filtering on digital lines
  • Interface between mismatched logic circuits
  • General-purpose logic applications

Packaging and Quality

Supplied in a space-saving 8-pin VSSOP package, the SN74AUP3G17DCUR is designed for compact PCB layouts and is RoHS compliant. Texas Instruments ensures high-quality and reliability for their products, and this device is no exception, being subjected to rigorous testing and validation processes.

With its combination of low-power operation, wide voltage range compatibility, and noise immunity, the SN74AUP3G17DCUR from Texas Instruments is an excellent choice for designers looking to optimize their digital logic interfaces in both industrial and consumer electronics.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2957 $50.2690
415+ $0.2426 $100.6790
640+ $0.2350 $150.4000
880+ $0.2274 $200.1120
1,140+ $0.2199 $250.6860
1,525+ $0.1971 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,466 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess