EN
  • EN
  • DE

XC6367F183MR

Part No XC6367F183MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description PWM Controlled, PWM/PFM Switchable Step-Up DC/DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281813-XC6367F183MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6367F183MR CAD Model

Description

The XC6367F183MR is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system starts up or restarts correctly in case of a power failure or brownout condition. The device is commonly used in microcontrollers, microprocessors, and other digital systems to prevent malfunction or data corruption.

Applications:

  • Microcontroller Reset: Provides a reset signal to microcontrollers during power-up or brown-out conditions.
  • Microprocessor Reset: Ensures proper reset of microprocessors in embedded systems.
  • Power Management Systems: Monitors voltage levels in power management circuits.
  • Battery-Powered Devices: Prevents malfunction due to low battery voltage.
  • Industrial Control Systems: Ensures reliable operation of control systems in harsh environments.

Features:

  • Accurate Detection Voltage: Precisely monitors voltage levels.
  • Low Current Consumption: Minimizes power drain on the system.
  • Small Package: Allows for compact designs.
  • Open Drain Output: Provides flexibility in connecting to various circuits.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Wide Operating Temperature Range: Operates reliably in various environments.

Benefits:

  • Prevents Malfunction: Ensures correct operation of microcontrollers and microprocessors.
  • Data Protection: Prevents data corruption during power failures.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Design: Simplifies the design of reset circuits.

Additional Details:

The XC6367F183MR features a specific detection voltage, which is a critical parameter for selecting the appropriate device for a given application. The release voltage, which is the voltage at which the reset signal is deasserted, is also important. The delay time, which is the time it takes for the reset signal to be asserted or deasserted, affects system performance. The device is available in a small package, such as SOT-25, which minimizes board space requirements. The operating temperature range ensures reliable operation in industrial and automotive environments. It's designed to meet stringent requirements for performance and reliability in various electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess