The XC6365B102MR is a voltage detector manufactured by Torex Semiconductor Ltd. These devices are designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. They are commonly used to protect microcontrollers and other sensitive components from undervoltage conditions, ensuring proper operation and preventing data corruption.
Applications:
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Memory protection
- System startup circuits
Features:
- Precise voltage detection
- Low power consumption
- Small package size
- Open drain output
- Adjustable hysteresis
Benefits:
- Reliable system startup and operation
- Prevention of data corruption
- Extended battery life
- Reduced board space
- Improved system stability
The XC6365B102MR offers precise voltage detection, ensuring accurate monitoring of the power supply. Its low power consumption makes it ideal for battery-powered devices. The small package size allows it to be used in space-constrained applications. The open drain output provides flexibility in interfacing with various microcontrollers. The adjustable hysteresis helps to prevent false triggering due to noise or voltage fluctuations.
Technical Specifications:
Typical technical specifications for the XC6365B102MR include a detection voltage of 1.0V, a supply voltage range of 1.5V to 5.5V, and a supply current of a few microamps. It offers a typical detection voltage accuracy of ±2%. The output is an N-channel open drain output. The operating temperature range is typically from -40°C to +85°C. These specifications may vary slightly based on specific test conditions and production variations.