The P6KE16A/TR13 is a transient voltage suppressor (TVS) diode manufactured by Yageo. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).
Applications:
- Protection of I/O interfaces
- Overvoltage protection in sensitive electronic equipment
- Surge protection in consumer electronics
- Protection of signal lines and power lines
- Use in industrial control systems
Features:
- Glass passivated junction
- Uni-directional configuration
- Excellent clamping capability
- Typical IR less than 1μA above 10V
- Fast response time: Typically less than 1.0 ps from 0 Volts to BV min
- High temperature soldering guaranteed: 265°C/10 seconds at terminals
- Plastic material has UL flammability classification 94V-0
- Matte Tin Lead-free plated
Benefits:
- Protects sensitive electronics from voltage surges, increasing reliability.
- Fast response time ensures quick clamping of transient voltages, preventing damage.
- Compact DO-15 package saves board space.
- High surge capability allows for robust protection against high-energy transients.
- Lead-free plating ensures compliance with environmental regulations.
Technical Specifications:
The P6KE16A is a uni-directional TVS diode. The breakdown voltage is typically 17.8V. The clamping voltage is typically 26V @ 5A. The peak pulse power dissipation is 600W. It operates over a temperature range of -55°C to +175°C. The package is DO-15. The maximum reverse leakage current is 5 uA at the working voltage.