EN
  • EN
  • DE

XC62HR5102PR

Part No XC62HR5102PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407786-XC62HR5102PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR5102PR CAD Model

Description

The XC62HR5102PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd, designed for applications requiring a stable and efficient voltage source. It is particularly suitable for portable devices and battery-powered systems where minimizing power consumption is crucial. This regulator offers excellent transient response and low noise characteristics.

Applications

  • Mobile Phones: Power management for various internal components.
  • Smartwatches: Providing a stable voltage supply to the processor and display.
  • Digital Cameras: Regulating power for image sensors and processing units.
  • MP3 Players: Ensuring consistent power to the audio processing circuitry.
  • Wireless Sensors: Supplying regulated power to low-power sensors.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable Power Supply: Stable output voltage ensures reliable operation of connected devices.
  • Protection Against Fault Conditions: Overcurrent, short-circuit, and thermal shutdown protection prevent damage to the regulator and connected circuitry.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved System Performance: Precise voltage regulation enhances the performance of sensitive electronic components.

Additional Details

The XC62HR5102PR typically has an input voltage range of 1.8V to 6.0V. It provides a fixed output voltage of 5.1V. The dropout voltage is typically around 200mV at the rated output current. The device is stable with ceramic output capacitors, offering design flexibility. The operating temperature range is typically -40°C to +85°C. The output capacitor should be a ceramic capacitor with a capacitance value of at least 1μF for stable operation. The device also boasts low noise performance, making it suitable for sensitive analog applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $25.0249

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess