EN
  • EN
  • DE

XC62GR3312MR

Part No XC62GR3312MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407758-XC62GR3312MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62GR3312MR CAD Model

Description

The XC62GR3312MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 3.3V output voltage. Its key features include low quiescent current, high accuracy, and a small package size, making it suitable for various battery-powered and portable applications where efficient power management is critical. The "MR" suffix generally refers to a specific package type or performance grade within the XC62GR series.

Applications:

  • Mobile Phones and Smartphones: Power management for various components requiring a stable 3.3V supply.
  • Wearable Devices: Providing regulated power for microcontrollers, sensors, and display drivers in devices like smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Regulating voltage for sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers in IoT nodes.
  • Portable Audio Players: Supplying stable power to audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras and Camcorders: Ensuring a regulated voltage supply for image sensors, memory chips, and microprocessors.
  • Wireless Communication Modules: Providing a stable 3.3V supply for RF transceivers and other communication ICs.

Features:

  • Low Dropout Voltage: Ensures a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise 3.3V output for reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit condition on the output.
  • Thermal Shutdown Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating and damage.
  • Small Package: Allows for integration into space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing component size and cost.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power dissipation, prolonging battery life in portable devices.
  • Reliable Performance: High output voltage accuracy ensures stable and consistent operation of connected devices.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protections prevent damage from common fault conditions.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.

Additional Details:

The XC62GR3312MR requires an input voltage that is slightly higher than its 3.3V output voltage. Detailed specifications, including input voltage range, output current capability, dropout voltage characteristics, and operating temperature range, can be found in the manufacturer's datasheet. It is essential to consult the datasheet for specific design guidelines and performance characteristics to ensure optimal performance in the intended application.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess