EN
  • EN
  • DE

XC62GR3022PR

Part No XC62GR3022PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators (Output On/Off)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407757-XC62GR3022PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62GR3022PR CAD Model

Description

The XC62GR3022PR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. This component provides a stable 3.0V output voltage and is designed for use in various portable and battery-powered applications. It's characterized by low quiescent current and a small package size, making it suitable for space-constrained designs.

Applications:

  • Mobile Phones: Power management for core components requiring a stable 3.0V supply.
  • Smartphones: Voltage regulation for sensitive circuits, like RF transceivers and digital processors.
  • Wearable Devices: Powering microcontrollers, sensors, and display drivers in smartwatches and fitness trackers.
  • IoT Devices: Providing a stable voltage supply to sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers in IoT devices.
  • Portable Audio Players: Supplying regulated power to audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Powering image sensors, memory chips, and microprocessors.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise 3.0V output for reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition on the output.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage in high-temperature conditions.
  • Small Package: Ideal for space-constrained applications.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic capacitors, reducing component size and cost.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: High output voltage accuracy ensures stable and consistent operation of connected devices.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown protections prevent damage from common fault conditions.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for bulky and expensive electrolytic capacitors.

Additional Details:

The XC62GR3022PR operates with an input voltage slightly above its 3.0V output. Detailed specifications, including input voltage range, output current capability, dropout voltage, and operating temperature range, are available in the manufacturer's datasheet. It's important to consult the datasheet for specific design guidelines and performance characteristics to ensure optimal performance in the intended application.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess