EN
  • EN
  • DE

XC62EP2802MR

Part No XC62EP2802MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407624-XC62EP2802MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62EP2802MR CAD Model

Description

The XC62EP2802MR is a highly precise, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed for use in portable devices and other applications where efficiency and space are critical. The device features a small SOT-25 package and offers excellent transient response, making it suitable for demanding applications.

Applications

  • Smartphones and mobile devices: Powering core logic, memory, and peripheral circuits.
  • Wearable electronics: Smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) devices: Sensors, communication modules, and microcontrollers in connected devices.
  • Portable medical devices: Glucose meters, heart rate monitors, and other battery-operated medical equipment.
  • Wireless communication modules: Powering Bluetooth, Wi-Fi, and Zigbee modules.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a clean and stable output.
  • Overcurrent Protection: Protects the device and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the device from overheating and causing damage.
  • Small SOT-25 Package: Saves valuable board space in compact applications.
  • Ceramic capacitor compatible: Stable with small ceramic output capacitors.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery runtime in portable devices.
  • Stable Output Voltage: Excellent transient response and high ripple rejection ensure a stable and reliable power supply.
  • Compact Design: Small SOT-25 package allows for integration into space-constrained applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage to the device and the connected load.
  • Simplified Design: Ceramic capacitor compatibility simplifies the design process and reduces component count.

Additional Details

The XC62EP2802MR has a fixed output voltage of 2.8V. It is stable with ceramic capacitors, which helps to reduce the size and cost of the overall solution. The input voltage range is typically between 1.8V and 6.0V. The operating temperature range is -40°C to +85°C. It also includes a chip enable function to disable the output and further reduce the quiescent current. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $12.5125

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess