EN
  • EN
  • DE

XC62DN5002PR

Part No XC62DN5002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407615-XC62DN5002PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62DN5002PR CAD Model

Description

The XC62DN5002PR is a low-dropout (LDO) voltage regulator from Torex Semiconductor Ltd. It is designed for applications requiring a stable and efficient 5.0V power supply, especially in battery-powered devices. The regulator's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage, maximizing battery life.

Applications

  • Portable Devices: Smartphones, tablets, and other handheld electronics.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi transceivers, and GPS receivers.
  • Wearable Electronics: Smartwatches, fitness trackers, and health monitoring devices.
  • Microcontroller Systems: Powering microcontrollers and peripheral components in embedded systems.
  • Power Management: As a component in more complex power management circuits.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Ensures a precise and stable 5.0V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown: Protects the device from overheating under high load conditions.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Stable System Performance: Accurate 5.0V output ensures consistent operation of connected components.
  • Enhanced Device Reliability: Built-in protection features prevent damage from electrical faults.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Solution: Small package size enables use in space-sensitive applications.

Additional Details

The XC62DN5002PR provides a fixed output voltage of 5.0V. It is designed to operate within a specified input voltage range, with a low dropout voltage ensuring regulation is maintained even when the input is close to 5.0V. The low quiescent current minimizes power consumption. It's offered in a small SOT-25 package. Refer to the Torex Semiconductor datasheet for complete specifications, including input voltage range, dropout voltage, and other critical parameters.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess