EN
  • EN
  • DE

XC62DN3002PR

Part No XC62DN3002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407614-XC62DN3002PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62DN3002PR CAD Model

Description

The XC62DN3002PR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and efficient power supply for a variety of applications, especially those powered by batteries. Its key feature is its ability to maintain a consistent output voltage even when the input voltage drops close to the output voltage level. This is particularly important for maximizing battery life in portable devices.

Applications

  • Portable electronics: Smartphones, tablets, digital cameras, and MP3 players.
  • Wireless communication: Bluetooth modules, Wi-Fi devices, and cellular transceivers.
  • Wearable devices: Smartwatches, fitness trackers, and other wearable sensors.
  • IoT (Internet of Things) devices: Smart sensors, remote monitoring systems, and connected devices.
  • Microcontroller power: Providing a regulated voltage supply for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Maintains stable regulation even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating under high load conditions.
  • Small Package: Allows for compact designs and integration into small devices.

Benefits

  • Extended Battery Life: Efficient LDO operation and low quiescent current maximize battery runtime.
  • Stable System Performance: Accurate and reliable output voltage ensures consistent operation of connected components.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details

The XC62DN3002PR provides a fixed output voltage of 3.0V. It is designed to operate within a specified input voltage range, as detailed in the datasheet. The device's low dropout voltage allows it to maintain regulation even when the input voltage drops close to 3.0V. The datasheet contains detailed information on the operating voltage range, dropout voltage characteristics, and other performance specifications. The IC is available in a small package, making it suitable for portable devices.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $25.0249

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess