EN
  • EN
  • DE

XC6223B331MR-G

Part No XC6223B331MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description 250-mA ultra-low-noise low-IQ low-dropout (LDO) linear regulator 5-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage 3.3 V
Win Source Part Number 1105560-XC6223B331MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6223B331MR-G CAD Model

Description

The XC6223B331MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This device provides a stable and accurate 3.3V output voltage with low power consumption. Its design incorporates overcurrent protection and thermal shutdown, enhancing the reliability and safety of the device. The XC6223 series is well-suited for battery-powered applications due to its low quiescent current and high efficiency.

Applications:

  • Smartphones and Tablets: Power management for internal components.
  • Wearable Devices: Provides stable voltage for smartwatches, fitness trackers, and other wearables.
  • Wireless Communication Modules: Powers RF transceivers, Bluetooth modules, and other wireless components.
  • IoT (Internet of Things) Devices: Regulates power for sensors, microcontrollers, and communication modules.
  • Portable Audio Players: Supplies clean power for audio processing and amplification circuits.
  • Camera Modules: Regulates voltage for image sensors and related circuitry.

Features:

  • Input Voltage Range: 1.6V to 6.0V
  • Output Voltage: 3.3V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: Typically 170mV at 300mA
  • Low Quiescent Current: 6.0μA (Typical)
  • High Ripple Rejection: 75dB at 1kHz
  • Overcurrent Protection: Integrated overcurrent protection circuit.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Package: SOT-25
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of downstream components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, maximizing battery runtime.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown: Prevents the device from overheating, ensuring long-term reliability.
  • High Ripple Rejection: Minimizes noise and interference, improving performance in sensitive applications.
  • Compact Size: SOT-25 package is suitable for space-constrained designs.

Additional Details:

The XC6223B331MR-G utilizes a CMOS process, contributing to its low power consumption and high efficiency. The internal overcurrent protection circuit limits the output current in case of a short circuit or overload, protecting the regulator and the load. The thermal shutdown protection disables the output if the junction temperature exceeds a certain threshold, protecting the IC from thermal damage. This device is designed to be stable with ceramic capacitors, which are commonly used in portable devices due to their small size and low cost. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
440+ $0.2626 $115.5440
685+ $0.2543 $174.1955
940+ $0.2462 $231.4280
1,215+ $0.2379 $289.0485
1,625+ $0.2134 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,674 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess