EN
  • EN
  • DE

XC6221B181GR-G

Part No XC6221B181GR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Ldo, Fixed, 1.8V, 0.25A, -40 To 85Deg C Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105548-XC6221B181GR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6221B181GR-G CAD Model

Description

The XC6221B181GR-G is a highly accurate and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and clean output voltage even with fluctuations in the input voltage and load current. This LDO regulator is particularly well-suited for battery-powered devices where efficiency and space are critical.

Applications:

  • Smartphones: Power management for various internal components.
  • Tablets: Providing stable voltage to the processor, memory, and display.
  • Wireless Communication Devices: Powering RF transceivers and Bluetooth modules.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Sensors, microcontrollers, and other connected devices.
  • Portable Audio Players: Supplying clean power to audio processing and amplification circuits.

Features:

  • Input Voltage Range: 1.7V to 5.5V
  • Output Voltage: 1.8V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: Typically 120mV at 300mA
  • Low Quiescent Current: 4.0μA (TYP.)
  • High Ripple Rejection: 75dB at 1kHz
  • Over Current Protection: Integrated current limit circuit.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Package: SOT-25
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Stable Power Supply: Provides a consistent and regulated output voltage, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features safeguard the regulator and connected components from damage.
  • Reduced Noise: High ripple rejection minimizes noise and interference, improving performance in sensitive applications.
  • Compact Design: The small SOT-25 package enables space-saving designs in portable devices.
  • Easy Integration: Requires minimal external components, simplifying the design process.

Additional Details:

The XC6221B181GR-G utilizes a CMOS process, which contributes to its low power consumption and high efficiency. The internal current limit circuit and thermal shutdown protection enhance the device's robustness and reliability. It is designed to be stable with ceramic capacitors, allowing for smaller and more cost-effective external components. The device's operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. The SOT-25 package is industry standard and allows for easy soldering and integration into automated assembly processes.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3402 $57.8340
415+ $0.2792 $115.8680
645+ $0.2704 $174.4080
885+ $0.2617 $231.6045
1,145+ $0.2529 $289.5705
1,530+ $0.2268 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,162 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess