EN
  • EN
  • DE

XC6221B121NR-G

Part No XC6221B121NR-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT25
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 750761-XC6221B121NR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6221B121NR-G CAD Model

Description

The XC6221B121NR-G is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor. It's designed to provide a stable output voltage from a wide range of input voltages, making it ideal for battery-powered and portable applications.

Applications

  • Smartphones and Mobile Devices: Powering sensitive analog circuits, RF components, and other low-voltage sub-systems.
  • Wearable Devices: Smartwatches, fitness trackers, and other battery-powered wearables requiring long battery life.
  • IoT (Internet of Things) Devices: Sensors, wireless modules, and other low-power connected devices.
  • Portable Medical Devices: Glucose meters, blood pressure monitors, and other handheld medical instruments.
  • Digital Cameras and Camcorders: Providing stable power for image sensors, processors, and other critical components.

Features

  • Input Voltage Range: 1.7V to 6.0V suitable for various battery chemistries and power sources.
  • Fixed Output Voltage: 1.2V fixed output voltage.
  • Output Current: Up to 200mA output current capability.
  • Low Dropout Voltage: Typical dropout voltage of 130mV at 100mA output current.
  • High Accuracy: ±2% output voltage accuracy.
  • Low Quiescent Current: 2μA typical quiescent current.
  • Overcurrent Protection: Built-in overcurrent protection circuit.
  • Short Circuit Protection: Prevents damage from short circuits.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package: Ultra-small package SOT-23 for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Stable Output Voltage: High accuracy and low dropout voltage provide a stable and reliable output voltage.
  • Protection Features: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
  • Small Size: Compact package allows for use in space-constrained applications.
  • Easy to Use: Requires minimal external components.

Additional Details

The XC6221B121NR-G utilizes a CMOS process to achieve low power consumption and high accuracy. The NR suffix indicates that the device is packaged in a SOT-23 package. The -G suffix likely indicates that the device is lead-free and RoHS compliant. The LDO requires a small output capacitor for stability. A ceramic capacitor with a value of 1μF or greater is typically recommended. The device is designed to operate over a wide temperature range, typically from -40°C to +85°C.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8699 $60.8930
165+ $0.7139 $117.7935
255+ $0.6915 $176.3325
350+ $0.6692 $234.2200
450+ $0.6470 $291.1500
600+ $0.5800 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess