EN
  • EN
  • DE

XC6219F332DR-G

Part No XC6219F332DR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160934-XC6219F332DR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6219F332DR-G CAD Model

Description

The XC6219F332DR-G is a highly precise and low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and clean output voltage of 3.3V from a higher input voltage. The device is well-suited for a wide range of battery-powered and portable applications where efficiency and space are critical. It features a low quiescent current, which extends battery life, and excellent transient response to handle sudden load changes.

Applications:

  • Smartphones and Mobile Devices: Used to regulate voltage for various components such as microprocessors, memory, and display drivers.
  • Wireless Communication Devices: Employed in devices like Bluetooth modules, Wi-Fi modules, and GPS receivers to provide a stable power supply.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices to ensure efficient power management.
  • Portable Medical Devices: Used in medical devices like glucose meters and heart rate monitors to provide a regulated voltage for accurate measurements.
  • IoT (Internet of Things) Devices: Found in IoT devices such as sensors, smart home appliances, and remote monitoring systems.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a highly accurate output voltage with a tolerance of ±2%.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Prevents the regulator from overheating by shutting down the output when the junction temperature exceeds a certain threshold.
  • Small Package: Available in a compact package (SOT-25) for space-constrained applications.

Benefits:

  • Extended Battery Life: The low quiescent current reduces power consumption, extending the operating time of battery-powered devices.
  • Stable Output Voltage: The high accuracy and low dropout voltage ensure a stable output voltage, improving the performance and reliability of connected devices.
  • Protection Features: Overcurrent and thermal shutdown protection features protect the regulator and connected devices from damage.
  • Compact Size: The small package size allows for easy integration into space-constrained applications.
  • Simplified Design: The integrated features and stable performance simplify the design process and reduce the number of external components required.

The XC6219F332DR-G is designed for optimal performance with minimal external components. It typically requires only a small input and output capacitor for stable operation. The device is available in a SOT-25 package, making it easy to mount on printed circuit boards. It is also RoHS compliant, ensuring that it meets environmental standards.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Microchip Technology
Need more? Email Us
Zilog
Need more? Email Us
Winbond Electronics
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5775 $57.7500
245+ $0.4739 $116.1055
380+ $0.4592 $174.4960
520+ $0.4444 $231.0880
675+ $0.4294 $289.8450
900+ $0.3851 $346.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,171 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess