EN
  • EN
  • DE

XC6219B362MR

Part No XC6219B362MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description High Speed LDO Regulators Low ESR Cap Compatible ON/OFF Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281743-XC6219B362MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6219B362MR CAD Model

Description

The XC6219B362MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed for use in portable devices and other applications requiring a stable and efficient voltage supply. It features a small package size, low quiescent current, and excellent transient response, making it suitable for battery-powered applications.

Applications

  • Mobile phones and smartphones: Powering various components such as the application processor, memory, and display.
  • Wireless communication devices: Supplying stable voltage to RF transceivers and other wireless modules.
  • Portable audio players: Regulating voltage for audio amplifiers and digital signal processors (DSPs).
  • Wearable devices: Providing efficient power management in smartwatches, fitness trackers, and other wearables.
  • IoT devices: Powering sensors, microcontrollers, and communication modules in Internet of Things applications.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe level.
  • Small Package Size: Available in a compact package, ideal for space-constrained applications.
  • High Ripple Rejection: Provides a clean and stable output voltage by attenuating input voltage ripple.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency of the XC6219B362MR contribute to longer battery life in portable devices.
  • Stable Voltage Supply: The low dropout voltage and excellent transient response ensure a stable and reliable voltage supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features safeguard the regulator and connected devices from potential damage.
  • Space Saving: The small package size allows for integration into compact electronic devices with limited board space.
  • Improved System Performance: By providing a clean and stable power supply, the XC6219B362MR helps to improve the overall performance and reliability of the system.

Additional Details

The XC6219B362MR typically supports an input voltage range of 1.8V to 6.0V and delivers a fixed output voltage of 3.6V. It is available in a SOT-25 package. The regulator's low dropout performance is achieved through its optimized internal architecture, which minimizes the voltage drop across the regulator at higher current loads. This feature is particularly important in battery-powered applications where the battery voltage gradually decreases over time. The overcurrent protection feature is designed to limit the output current to a safe level, preventing damage to the regulator and connected devices in the event of a short circuit or overload condition. The thermal shutdown protection feature monitors the regulator's junction temperature and shuts down the regulator when the temperature exceeds a predefined threshold, preventing damage from overheating. The XC6219 series is known for its reliability and is widely used in various portable electronic devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Lowest to $50.4238
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0259 $50.1165
4,695+ $0.0213 $100.0035
7,285+ $0.0206 $150.0710
10,000+ $0.0200 $200.0000
12,955+ $0.0193 $250.0315
17,345+ $0.0173 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,767 pieces
MOQ: 1935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess