The XC6219B142PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed for applications that require a stable and efficient voltage source with minimal power loss, especially in battery-powered devices and portable electronics.
Applications
- Power management for battery-powered devices.
- Voltage regulation for microcontrollers and sensors.
- Post-regulation for switching power supplies.
- Powering wireless communication modules.
Features
- Low dropout voltage.
- High output voltage accuracy.
- Low quiescent current.
- Overcurrent protection.
- Short-circuit protection.
- Thermal shutdown protection.
- Small package options (e.g., SOT-25, USP-6B).
- Fixed output voltage: Likely 1.4V (based on B14 in the part number)
Benefits
- Efficient power conversion: Minimizes power loss and extends battery life.
- Stable voltage output: Ensures consistent and reliable operation of connected components.
- Compact design: Saves space on the circuit board.
- Comprehensive protection: Prevents damage from electrical faults.
Technical Specifications: The XC6219B142PR low dropout regulator typically has a dropout voltage in the range of 100mV to 200mV at a specific output current. It offers high output voltage accuracy, usually around ±2%. Its quiescent current is minimal, which enhances power efficiency. The regulator includes protection features like overcurrent protection, short-circuit protection, and thermal shutdown for reliable operation. It is available in compact surface-mount packages like SOT-25 or USP-6B. The 'B14' portion implies a 1.4V output. Refer to the official datasheet for precise technical details.