EN
  • EN
  • DE

XC6216D502FR

Part No XC6216D502FR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Voltage Regulators with Stand-by Function - Input Voltage: 28V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281737-XC6216D502FR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6216D502FR CAD Model

Description

The XC6216D502FR is a highly accurate, low noise, positive voltage LDO regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable output voltage even with fluctuations in input voltage or load current. The device is especially well-suited for portable electronic devices and battery-powered applications due to its low quiescent current and small package size.

Applications:

  • Smartphones and Mobile Phones: Powering various internal components requiring stable voltage.
  • Wearable Devices (Smartwatches, Fitness Trackers): Efficient power management for extended battery life.
  • Portable Audio Players: Ensuring clean power for high-quality audio output.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless ICs.
  • IoT Devices: Providing stable power for sensors and microcontrollers in low-power applications.

Features:

  • High Accuracy: Output voltage accuracy of ±1%.
  • Low Noise: Minimizes noise in the output voltage, crucial for sensitive applications.
  • Low Quiescent Current: Contributes to extended battery life in portable devices.
  • Input Voltage Range: Wide input voltage range allows for flexible power source options.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the output in case of a short circuit, preventing further damage.
  • Small Package: Available in a compact package size, ideal for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing component count and cost.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply, ensuring proper operation of connected components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Reduced Noise: Minimizes noise in the output voltage, improving the performance of sensitive analog circuits.
  • Enhanced System Reliability: Overcurrent and short circuit protection mechanisms protect the device and connected components from damage.
  • Simplified Design: Ceramic capacitor compatibility simplifies the design process and reduces component count.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details:

The XC6216D502FR operates with an input voltage range typically from 1.8V to 6.0V, making it suitable for various battery chemistries and power supplies. It features a fixed output voltage of 5.0V. The device also incorporates a chip enable function, which allows for turning the regulator on and off for further power saving when the regulated voltage is not needed. This LDO regulator is a cost-effective solution for applications requiring a stable and efficient voltage source.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,808 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess