EN
  • EN
  • DE

LTC1643HIGN

Part No LTC1643HIGN
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 16SSOP / Hot-Swap Controller Channel CompactPCI™ 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Hot-Swap Controller
Internal Switch(s) No
Applications CompactPCI™
Voltage - Supply 3.3V, 5V, ±12V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC1643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 161-LTC1643HIGN,161-LTC1643HIGN-ND,161-LTC1643HIGNINACTIVE
Standard Package 100
Win Source Part Number 1072028-LTC1643HIGN
Ultra Librarian 3D Model Ultra Librarian LTC1643HIGN CAD Model

Description

Product Overview: LTC1643HIGN from Analog Devices Inc.

The LTC1643HIGN is a sophisticated, high-performance Hot Swap controller IC designed by Analog Devices Inc. to ensure safe board insertion and removal from live backplanes. This advanced component is housed in a 16-lead SSOP package and is specifically engineered to manage the inrush current in a power distribution system, thereby preventing glitches on the supply rail and protecting both the card and backplane from the effects of large transient currents.

Key Features

  • Integrated Hot Swap Control: The LTC1643HIGN allows a board to be safely inserted and removed from a live backplane by controlling the inrush current to the capacitors on the board.
  • Adjustable Current Limit: The device features an adjustable current limit that can be set by the user to match the requirements of the specific application, ensuring optimal protection and performance.
  • Overcurrent Protection: The IC provides fast response to overcurrent conditions, protecting the circuit from potential damage due to excessive power draw.
  • High Voltage Operation: It operates over a wide voltage range, making it suitable for systems with varying power levels.
  • Power Good Output: The LTC1643HIGN includes a 'power good' output indicator, which can be used to signal downstream devices that the power is stable and within specifications.
  • Glitch Filtering: The device is designed to filter out transients and noise on the power line, ensuring a clean and stable power supply.

Applications

The LTC1643HIGN is ideal for a range of applications that require reliable power management and protection, including:

  • Redundant Power Systems
  • High Availability Systems
  • Industrial Power Supplies
  • Telecommunication Equipment
  • Server Backplanes

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the LTC1643HIGN is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and stable performance under varying conditions.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess