EN
  • EN
  • DE

XC6213B332GR-G

Part No XC6213B332GR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105522-XC6213B332GR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6213B332GR-G CAD Model

Description

The XC6213B332GR-G is a low dropout (LDO) voltage regulator IC manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage with minimal voltage difference between the input and output, making it suitable for battery-powered and portable applications where efficiency is important. This device comes in a small package, which makes it suitable for high-density circuit board designs.

Applications:

  • Smartphones and Mobile Devices: Powering core logic, RF components, and other sensitive circuits.
  • Wireless Sensors: Providing stable power to sensor circuitry and communication modules in IoT devices.
  • Portable Audio Players: Regulating the voltage for audio amplifiers and digital signal processors.
  • Wearable Electronics: Power management in smartwatches, fitness trackers, and medical devices.
  • Digital Cameras: Supplying stable voltage for image sensors and processing units.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output for increased efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage to connected devices.
  • Low Quiescent Current: Minimizes power consumption during standby, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the device.
  • Small Package: Allows for compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency optimize power usage in portable devices.
  • Reliable Performance: Stable and accurate output voltage ensures consistent operation of connected circuitry.
  • Compact Design: Small package size allows for integration in miniaturized and high-density applications.
  • Enhanced System Protection: Over-current and thermal shutdown features safeguard the device and the load.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details:

The XC6213B332GR-G has a fixed output voltage of 3.3V. The input voltage range is typically 1.8V to 6.0V. The operating temperature range is from -40°C to +85°C. The regulator is designed to be stable with ceramic capacitors. The device also includes a chip enable function, allowing the regulator to be switched on or off to further reduce power consumption. It also features a soft-start function to limit inrush current during startup. The output current capacity is up to 300mA.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
U-blox
Lowest to $110.7143
Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,480 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess