EN
  • EN
  • DE

RW57400

Part No RW57400
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (O - R)
Description Hubbell Wp Hood, 1G Horz, Multi Opng, Gy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104432-RW57400
Categories OEM Parts(O-R)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RW57400 CAD Model

Description

The RW57400 is a wiring device manufactured by Hubbell Wiring Device-Kellems, designed for robust and reliable electrical connections in demanding industrial and commercial environments. It's engineered to withstand harsh conditions, providing secure power and data transmission.

Applications

  • Industrial Facilities: Used in manufacturing plants, factories, and processing facilities for power distribution and control.
  • Commercial Buildings: Deployed in offices, retail spaces, and public buildings for electrical wiring and connectivity.
  • Construction Sites: Utilized for temporary power solutions and electrical installations during construction projects.
  • Outdoor Environments: Employed in outdoor lighting, signage, and other outdoor electrical applications.
  • Marine Applications: Used in docks, marinas, and ships for reliable electrical connections in harsh marine environments.

Features

  • Durable Construction: Made from high-quality materials for long-lasting performance in harsh conditions.
  • Weather Resistance: Designed to withstand exposure to moisture, dust, and other environmental factors.
  • Secure Connections: Provides reliable and secure electrical connections, minimizing the risk of failures.
  • Easy Installation: Designed for easy and quick installation, reducing labor costs.
  • Compliance: Meets relevant industry standards and certifications for safety and performance.

Benefits

  • Reduced Downtime: Reliable connections minimize the risk of electrical failures, reducing downtime and maintenance costs.
  • Increased Safety: Durable construction and secure connections enhance safety for personnel and equipment.
  • Long Service Life: High-quality materials and weather resistance ensure a long service life, reducing replacement costs.
  • Cost Savings: Easy installation and reduced maintenance contribute to overall cost savings.
  • Improved Productivity: Reliable power and data transmission support efficient operations and increased productivity.

Additional Details

The specific technical specifications of the RW57400, such as voltage and current ratings, material composition, and dimensions, vary depending on the exact model and configuration. Consult the Hubbell Wiring Device-Kellems product datasheet for detailed information. Common features may include NEMA configurations, grounding options, and various mounting options to suit different applications. These devices are typically designed for ease of use with clear labeling and robust terminals.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess