EN
  • EN
  • DE

XC6209F332PRN

Part No XC6209F332PRN
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842695-XC6209F332PRN
Ultra Librarian 3D Model Ultra Librarian XC6209F332PRN CAD Model

Description

The XC6209F332PRN is a high-speed LDO regulator produced by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage with excellent transient response characteristics. The regulator is ideal for applications requiring a fast response to load variations and high efficiency operation.

Applications:

  • Smartphones: Powering application processors and various peripherals.
  • Tablets: Regulating voltage for the CPU, GPU, and memory subsystems.
  • Wireless Modules: Providing stable power for RF transceivers and baseband processors.
  • Digital Cameras: Powering image sensors and associated processing circuitry.
  • Portable Media Players: Ensuring consistent power delivery for audio and video processing components.

Features:

  • High-Speed Transient Response: Responds quickly to load changes, maintaining a stable output voltage under dynamic conditions.
  • Low Noise: Minimizes output voltage ripple, crucial for sensitive analog and digital circuits.
  • Low Dropout Voltage: Operates efficiently with a small voltage difference between input and output.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current flow.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a defined safety threshold.
  • Small Package: Comes in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Enhanced System Stability: The fast transient response ensures stable operation even when subjected to dynamic load changes.
  • Improved Signal Integrity: Low noise characteristics minimize interference and improve signal quality.
  • Extended Battery Life: The low dropout voltage improves power efficiency, maximizing battery life in portable devices.
  • Protection Against Damage: Integrated protection mechanisms safeguard both the regulator and the connected components.
  • Compact Footprint: Facilitates integration into small form-factor designs.

Additional Details:

The XC6209F332PRN operates with an input voltage range of 1.7V to 6.0V and delivers a fixed output voltage of 3.3V. It exhibits a low dropout voltage, typically around 180mV at the rated output current. The regulator is available in a small DFN package. A chip enable (CE) pin allows the device to be placed into a standby mode, reducing power consumption when the regulator is not actively needed. The operating temperature range spans from -40°C to +85°C. This regulator also complies with RoHS standards, ensuring minimal environmental impact.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess