EN
  • EN
  • DE

XC6207B302MR

Part No XC6207B302MR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842686-XC6207B302MR
Ultra Librarian 3D Model Ultra Librarian XC6207B302MR CAD Model

Description

The XC6207B302MR is a highly accurate, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable output voltage even when the input voltage is close to the output voltage. This regulator is ideal for battery-powered devices and applications requiring a stable voltage supply with minimal power loss.

Applications:

  • Mobile Phones: Power management for various internal circuits.
  • Wireless Communication Devices: Regulating voltage for RF components and microcontrollers.
  • Portable Game Consoles: Providing stable power for processors and displays.
  • Wearable Devices: Ensuring consistent power delivery for sensors and processing units.
  • Battery-Powered Equipment: Extending battery life through efficient voltage regulation.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Low Power Consumption: Minimizes energy waste in standby and active modes.
  • Small Package: Available in compact packages for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit to prevent damage.
  • Thermal Shutdown: Disables the regulator if the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Stable Output Voltage: Ensures consistent performance of connected circuits, even with varying input voltage.
  • Protection Against Damage: Overcurrent, short circuit, and thermal shutdown features prevent damage to the regulator and connected components.
  • Space Saving: Small package size allows for integration into compact devices.
  • Simplified Design: Requires minimal external components, reducing design complexity.

Additional Details:

The XC6207B302MR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 3.0V. The dropout voltage is typically around 200mV at the rated output current. It comes in a small package, such as SOT-25. The operating temperature range is typically -40°C to +85°C. The quiescent current is very low, typically a few microamps, which helps to conserve power when the device is in standby mode. This regulator is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess