EN
  • EN
  • DE

XC6202P332MR-G

Part No XC6202P332MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999835-XC6202P332MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6202P332MR-G CAD Model

Description

The XC6202P332MR-G is a highly accurate, low power consumption LDO (Low Dropout) regulator from Torex Semiconductor. It is designed for use in portable devices and battery-powered applications where efficiency and small size are critical. This LDO regulator provides a stable and precise output voltage while consuming very little quiescent current.

Applications:

  • Mobile Phones: Used for voltage regulation in various circuits within mobile phones.
  • Smartphones: Employed in power management for different components in smartphones.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable electronics.
  • Portable Audio Players: Used to provide a stable power supply for audio components.
  • Battery-Powered Equipment: Suitable for any battery-operated device requiring a regulated voltage.

Features:

  • Low Dropout Voltage: Maintains output voltage stability even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or idle mode.
  • High Accuracy: Provides a precise and stable output voltage.
  • Small Package: Enables compact designs for portable devices.
  • Short Circuit Protection: Protects the device and connected circuitry from short circuit conditions.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime.
  • Stable Performance: High accuracy ensures consistent performance of connected devices.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Operation: Short circuit protection enhances system reliability.
  • Simplified Power Management: Provides a simple and efficient voltage regulation solution.

Additional Details:

The XC6202P332MR-G typically provides a fixed output voltage of 3.3V, as indicated by the "33" in the part number. It operates with a low input voltage, typically ranging from 2.0V to 6.0V. The low dropout voltage ensures that the output voltage remains stable even when the input voltage approaches the output voltage. The extremely low quiescent current, typically in the microampere range, minimizes power loss and extends battery life. The small package, such as a SOT-25 or similar, allows for easy integration into compact designs. It also includes features such as overcurrent protection and thermal shutdown to protect the device from damage. The XC6202P332MR-G is commonly used in a wide range of portable devices and battery-powered applications. Consult the datasheet for detailed specifications, application circuits, and recommended external components.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2676 $50.8440
460+ $0.2196 $101.0160
710+ $0.2127 $151.0170
975+ $0.2058 $200.6550
1,260+ $0.1990 $250.7400
1,685+ $0.1784 $300.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess