EN
  • EN
  • DE

XC6202P232MR-G

Part No XC6202P232MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842678-XC6202P232MR-G
Ultra Librarian 3D Model Ultra Librarian XC6202P232MR-G CAD Model

Description

The XC6202P232MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. It's suitable for battery-powered devices and other applications where efficiency and space are critical.

Applications

  • Battery-powered devices: Provides stable voltage for microcontrollers and other components.
  • Wireless communication devices: Regulates voltage for RF transceivers and other sensitive circuits.
  • Portable electronics: Powers various components in smartphones, tablets, and other portable devices.
  • Wearable devices: Provides a stable and efficient power source for wearable sensors and other electronics.
  • IoT (Internet of Things) devices: Regulates voltage for microcontrollers, sensors, and communication modules in IoT applications.

Features

  • Low dropout voltage: Ensures stable output voltage even with low input voltage.
  • High accuracy: Provides a precise output voltage for sensitive circuits.
  • Low quiescent current: Minimizes power consumption, extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage.
  • Small package size: Allows for compact circuit designs.

Benefits

  • Extended battery life: Low power consumption increases the operating time of battery-powered devices.
  • Improved system performance: Stable output voltage ensures reliable operation of sensitive circuits.
  • Reduced board space: Small package size allows for compact designs.
  • Enhanced system protection: Overcurrent protection prevents damage to the regulator and the load.
  • Simplified circuit design: Easy to integrate into existing systems.

Additional Details

The XC6202P232MR-G has a fixed output voltage of 2.3V. It comes in a SOT-25 package. It features a built-in overcurrent protection circuit to prevent damage from short circuits or excessive load. It is designed for low noise operation, making it suitable for sensitive analog circuits. It operates over a wide temperature range. The Enable pin allows for power saving when the regulator is not needed.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess