The XC61GN1502HRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor a power supply voltage and generate a reset signal when the voltage drops below a specific threshold. The key feature of this particular model is its 1.5V detection voltage level.
Applications
- Microprocessor and microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Real-time clock (RTC) backup systems
- Voltage monitoring in industrial control systems
Features
- Highly accurate voltage detection
- Low current consumption
- Hysteresis to prevent oscillation
- Small SOT-25 package
- Open-drain output
Benefits
- Ensures stable system operation by preventing malfunctions due to low voltage
- Extends battery life in portable devices due to low power consumption
- Reduces external components and board space due to integrated functionality
- Provides reliable reset signal with built-in hysteresis
- Offers flexibility in circuit design with open-drain output
Detailed Specs
The XC61GN1502HRN boasts a highly precise detection voltage, typically within ±1%. Its quiescent current consumption is extremely low, often in the microampere range, making it ideal for applications where power conservation is critical. The integrated hysteresis helps to avoid false reset signals caused by minor voltage fluctuations. It is typically packaged in a small SOT-25 package, which saves valuable PCB space. The device operates over a wide temperature range, usually from -40°C to +85°C. The open-drain output requires an external pull-up resistor. The device's primary function is to hold a reset signal low as long as the input voltage is below 1.5V. Once the input voltage exceeds 1.5V plus the hysteresis voltage, the reset signal will be released (pulled high by the external resistor).
This voltage detector is an essential component in many electronic systems, providing a crucial safety net against voltage drops that could lead to system instability or data corruption.