EN
  • EN
  • DE

XC61FN4412MR-G

Part No XC61FN4412MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Low-power voltage supervisor (reset IC) with active-low open-drain output 3-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105473-XC61FN4412MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN4412MR-G CAD Model

Description

The XC61FN4412MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. This functionality is vital for preventing malfunctions and ensuring stable operation in a wide range of applications.

Applications:

  • Microcontroller Reset: Used to reset microcontrollers during power-up or brown-out conditions, preventing data corruption and ensuring proper initialization.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an early warning of voltage drops, allowing for preventative measures to be taken.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage falls below a critical level, extending battery lifespan.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltage and triggering safety mechanisms if necessary.
  • Automotive Electronics: Provides reliable voltage monitoring in automotive systems, protecting critical components from voltage fluctuations and ensuring safe operation.

Features:

  • High-Precision Voltage Detection: Offers accurate voltage detection, ensuring reliable monitoring of power supply voltages.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications and energy-efficient designs.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillations and ensure stable operation in noisy environments.
  • RoHS Compliant: Complies with RoHS environmental standards, reducing hazardous substances.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption by resetting the microcontroller when the voltage drops below the threshold.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Enhanced Noise Immunity: Hysteresis feature ensures stable operation in noisy environments.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

In summary, the XC61FN4412MR-G voltage detector plays a crucial role in maintaining the stability and reliability of electronic systems. Its precise voltage detection, low power consumption, and compact design make it an ideal solution for a wide range of applications.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5481 $60.2910
260+ $0.4498 $116.9480
400+ $0.4357 $174.2800
550+ $0.4216 $231.8800
710+ $0.4076 $289.3960
950+ $0.3654 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess