The XC61FN2442MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This particular model has a detection voltage of 2.44V, making it suitable for a range of applications operating at or near that voltage. The device is housed in a small SOT-25 package, which is advantageous for space-constrained designs.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Portable electronics
- Embedded systems
Features
- Precise detection voltage: 2.44V
- Low current consumption
- Integrated hysteresis to prevent oscillations
- Small SOT-25 package
- Open drain output
- Operating temperature range: -40°C to +85°C
Benefits
- Ensures reliable system operation by preventing malfunctions caused by undervoltage conditions.
- Extends battery life in portable devices due to its low power consumption.
- Simplifies circuit design with integrated hysteresis.
- Saves board space because of its small package size.
- Provides flexibility in interfacing with different logic levels through its open drain output.
- Suitable for use in a variety of environmental conditions.
Additional Details
The XC61FN2442MRN uses an internal voltage reference and comparator to accurately detect the input voltage. The open drain output necessitates an external pull-up resistor. The hysteresis feature prevents the output from toggling rapidly when the input voltage is near the threshold level. This device provides a reliable and cost-effective solution for voltage detection and system reset functions.