The XC61FN2052MR is a voltage detector IC produced by Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic systems and generate a reset signal when the voltage drops below a predetermined threshold. It features a detection voltage of 2.05V, making it suitable for systems operating at or near that voltage. The IC is available in a compact SOT-25 package, which is ideal for space-sensitive applications.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery-powered devices
- Portable electronics
- Embedded systems
Features
- Precise detection voltage: 2.05V
- Low current consumption
- Built-in hysteresis to prevent oscillations
- Small SOT-25 package
- Open drain output
- Operating temperature range: -40°C to +85°C
Benefits
- Ensures reliable system operation by preventing malfunctions caused by undervoltage conditions.
- Prolongs battery life in portable devices due to its low power consumption.
- Simplifies circuit design with integrated hysteresis.
- Saves board space due to its small package size.
- Provides flexibility in interfacing with various logic levels through its open drain output.
- Suitable for use in a wide range of environmental conditions.
Additional Details
The XC61FN2052MR uses an internal voltage reference and comparator to accurately monitor the input voltage. The open drain output requires an external pull-up resistor. The hysteresis prevents the output from toggling rapidly when the input voltage is near the threshold level. This device offers a dependable and efficient solution for voltage detection and system reset functionality.