EN
  • EN
  • DE

XC61FN1812MR

Part No XC61FN1812MR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105464-XC61FN1812MR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN1812MR CAD Model

Description

The XC61FN1812MR is a voltage detector manufactured by Torex Semiconductor Ltd. These detectors are highly precise and reliable, designed to monitor voltage levels in various electronic circuits. The device features a small package size, making it suitable for compact applications where board space is limited.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions, ensuring proper system operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage or overvoltage conditions, preventing damage to connected devices.
  • Battery-Powered Devices: Provides low-voltage detection in battery-powered applications, extending battery life and preventing deep discharge.
  • Industrial Control Systems: Integrated into industrial control systems to monitor voltage levels and ensure stable operation of critical components.
  • Consumer Electronics: Used in various consumer electronics devices like smartphones, tablets, and wearable devices for voltage monitoring and reset functionality.

Features:

  • High-Precision Detection Voltage: Offers accurate voltage detection, ensuring reliable monitoring.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillation during voltage fluctuations.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low current consumption prolongs battery life in portable devices.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Simplified Circuit Design: Integrated features simplify circuit design.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage or overvoltage conditions.

The XC61FN1812MR voltage detector is an essential component for ensuring the stable and reliable operation of electronic circuits. Its high precision, low power consumption, and small package size make it a versatile solution for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess