EN
  • EN
  • DE

XC61CN2402MR-G

Part No XC61CN2402MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Description Voltage Detector, -40 To 85Deg C Rohs Compliant: Yes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1148669-XC61CN2402MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CN2402MR-G CAD Model

Description

The XC61CN2402MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor power supply voltages in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing malfunctions and data corruption in microcontrollers, microprocessors, and other digital systems during power sags or failures.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up and voltage drops.
  • Power Supply Monitoring: Monitors the stability of power supplies in various electronic devices.
  • Battery-Powered Devices: Ensures proper operation of battery-powered devices by detecting low battery conditions.
  • Data Protection Systems: Safeguards data in memory by triggering a reset before a voltage drop can cause corruption.
  • Industrial Control Systems: Used in industrial equipment to monitor power supply health and prevent system failures.

Features

  • High Accuracy Detection Voltage: Offers precise voltage detection, ensuring accurate reset triggering.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages like SOT-25, saving valuable board space.
  • Open Drain Output: Provides flexibility in connecting to various microcontroller inputs.
  • Built-in Hysteresis: Prevents chattering and ensures stable reset operation.

Benefits

  • Prevents System Malfunctions: Ensures reliable system operation by resetting the microcontroller during voltage drops.
  • Protects Data Integrity: Safeguards data from corruption caused by unstable power supply.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Reduces the need for external components, simplifying the design process.
  • Improves System Reliability: Enhances the overall reliability of electronic systems.

The XC61CN2402MR-G has a detection voltage of 2.4V. It operates with a low supply current, typically in the range of a few microamperes. It is typically available in a SOT-25 package. The device also features a built-in hysteresis, which helps to prevent false triggering of the reset signal due to noise on the power supply line. The output is an N-channel open drain, allowing for flexible interfacing with various microcontrollers.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4120 $59.7400
345+ $0.3381 $116.6445
530+ $0.3276 $173.6280
730+ $0.3169 $231.3370
945+ $0.3065 $289.6425
1,265+ $0.2747 $347.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,099 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess