EN
  • EN
  • DE

XC61CN2302NR

Part No XC61CN2302NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413157-XC61CN2302NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CN2302NR CAD Model

Description

The XC61CN2302NR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the supply voltage of a system and generate a reset signal when the voltage drops below a certain threshold. This feature is crucial for preventing malfunctions and data corruption in microcontroller-based systems and other sensitive electronic circuits.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to the microcontroller during power-up or when the supply voltage drops below the specified threshold.
  • Power Supply Monitoring: Monitors the voltage level of a power supply and generates an alert or shutdown signal if the voltage falls below a safe operating range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is too low, thereby extending battery life.
  • Embedded Systems: Used in embedded systems to ensure stable operation even under fluctuating power conditions.
  • Industrial Control Systems: Monitors the power supply voltage in industrial control systems to prevent system failures due to voltage drops.

Features

  • Low Power Consumption: Designed for minimal current draw, making it suitable for battery-powered applications.
  • High Accuracy Voltage Detection: Provides precise voltage detection to prevent false triggers and ensure reliable system operation.
  • Small Package Size: Available in compact surface-mount packages to save valuable board space.
  • Wide Operating Voltage Range: Can operate over a broad range of supply voltages, offering flexibility in various applications.
  • Built-in Hysteresis: Prevents oscillations and chattering around the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits.

Benefits

  • Prevents Microcontroller Malfunction: Ensures proper initialization and operation of microcontrollers, preventing data corruption and system crashes.
  • Protects Against Undervoltage Conditions: Safeguards electronic components from damage caused by voltage drops.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrated functionality reduces the need for external components, streamlining circuit design.
  • Enhances System Reliability: Provides a robust and reliable voltage monitoring solution, increasing overall system stability.

Additional Details

The XC61CN2302NR features a detection voltage of 2.3V. It is typically available in SOT-25 or similar small surface-mount packages. The operating temperature range is usually -40°C to +85°C. The quiescent current is typically very low, in the microampere range. The output is an N-channel open drain output. It is essential to refer to the device datasheet for complete electrical characteristics, timing diagrams, and application recommendations.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0922 $61.3830
35+ $3.3576 $117.5160
54+ $3.2536 $175.6944
74+ $3.1485 $232.9890
95+ $3.0434 $289.1230
128+ $2.7281 $349.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess